onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1212PG

Description
Win Source Part Number: 1081720-NCP1212PG Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 15 V Duty Cycle: 48%, 82% Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Frequency Control, Soft Start Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 10V ~ 28V Alternative Parts (Cross-Reference): UCC28051P; NCP1212P; NCV3064PG; NCP3064PG; LM2597N-ADJ; UCC3888N; UC2852N; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: ONSONSNCP1212PG,2156 -NCP1212PG-ON,NCP121 2PGOS Base Product Number: NCP1212 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1081720-NCP1212PG Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 15 V Duty Cycle: 48%, 82% Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Frequency Control, Soft Start Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 10V ~ 28V Alternative Parts (Cross-Reference): UCC28051P; NCP1212P; NCV3064PG; NCP3064PG; LM2597N-ADJ; UCC3888N; UC2852N; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: ONSONSNCP1212PG,2156 -NCP1212PG-ON,NCP121 2PGOS Base Product Number: NCP1212 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1081720-NCP1212PG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1081720-NCP1212PG
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1081720-NCP1212PG
Win Source Part Number: 1081720-NCP1212PG Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 15 V Duty Cycle: 48%, 82% Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Frequency Control, Soft Start Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 10V ~ 28V Alternative Parts (Cross-Reference): UCC28051P; NCP1212P; NCV3064PG; NCP3064PG; LM2597N-ADJ; UCC3888N; UC2852N; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: ONSONSNCP1212PG,2156 -NCP1212PG-ON,NCP121 2PGOS Base Product Number: NCP1212 Product Status: Obsolete

Win Source Part Number: 1081720-NCP1212PG
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 50
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 15 V
Duty Cycle: 48%, 82%
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Frequency Control, Soft Start
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 10V ~ 28V
Alternative Parts (Cross-Reference): UCC28051P; NCP1212P; NCV3064PG; NCP3064PG; LM2597N-ADJ; UCC3888N; UC2852N;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Other Names: ONSONSNCP1212PG,2156-NCP1212PG-ON,NCP1212PGOS
Base Product Number: NCP1212
Product Status: Obsolete

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1212PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1212PG
AC DC Converters, Offline Switches NCP1212PG
Converter Offline Flyback, Forward Topology Up to 200kHz 8-PDIP

Converter Offline Flyback, Forward Topology Up to 200kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081720-NCP1212PG NCP1212PG
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - TDA16822XK - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 9 to 17 volts
Output Power 20 watts
View Details
2 suppliers
AC DC Converters, Offline Switches - BM2P061E-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details