onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP12700ADNR2G

Description
Win Source Part Number: 1356954-NCP12700ADNR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Base Product Number: NCP12700 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start, Sync Voltage - Supply (Vcc/Vdd): 9V ~ 20V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 100kHz ~ 1MHz Output Isolation: Isolated Duty Cycle: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1356954-NCP12700ADNR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Base Product Number: NCP12700 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start, Sync Voltage - Supply (Vcc/Vdd): 9V ~ 20V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 100kHz ~ 1MHz Output Isolation: Isolated Duty Cycle: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1356954-NCP12700ADNR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1356954-NCP12700ADNR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1356954-NCP12700ADNR2G
Win Source Part Number: 1356954-NCP12700ADNR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Base Product Number: NCP12700 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start, Sync Voltage - Supply (Vcc/Vdd): 9V ~ 20V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 100kHz ~ 1MHz Output Isolation: Isolated Duty Cycle: 80%

Win Source Part Number: 1356954-NCP12700ADNR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: NCP12700
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Control Features: EN, Frequency Control, Soft Start, Sync
Voltage - Supply (Vcc/Vdd): 9V ~ 20V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 100kHz ~ 1MHz
Output Isolation: Isolated
Duty Cycle: 80%

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP12700ADNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP12700ADNR2G
PMIC - AC DC Converters, Offline Switchers NCP12700ADNR2G
IC OFFLINE SWITCH FLYBACK 10MSOP

IC OFFLINE SWITCH FLYBACK 10MSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP12700ADNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP12700ADNR2G
AC DC Converters, Offline Switches NCP12700ADNR2G
Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP

Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1356954-NCP12700ADNR2G NCP12700ADNR2G NCP12700ADNR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tape & Reel Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
 - IM828XCCXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DIP; Other; PG-MDIP-24
View Details
AC DC Converters - LM100-20B05 - 877127-LM100-20B05 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details