Manufacturer: ON Semiconductor
Win Source Part Number: 059952-NCP1253BSN65T
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 6-TSOP
Supply Voltage - Operating: 8.8 V to 28 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
TSOP-6-1.5mm AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 65kHz 6-TSOP
IC PWM CTLR OCP AUTO
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 059952-NCP1253BSN65T1G | NCP1253BSN65T1G | NCP1253BSN65T1G | NCP1253BSN65T1G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1253BSN65T1G | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 6-TSOP | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |