onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207BDR2G NCP1207BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114412-NCP1207BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10.6 V to 20 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114412-NCP1207BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10.6 V to 20 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207BDR2G - 114412-NCP1207BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207BDR2G
114412-NCP1207BDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207BDR2G 114412-NCP1207BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 114412-NCP1207BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10.6 V to 20 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 114412-NCP1207BDR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 10.6 V to 20 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1207BDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1207BDR2G
PMIC - AC DC Converters, Offline Switchers NCP1207BDR2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1207BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1207BDR2G
AC DC Converters, Offline Switches NCP1207BDR2G
Converter Offline Flyback Topology Up to 200kHz 7-SOIC

Converter Offline Flyback Topology Up to 200kHz 7-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 114412-NCP1207BDR2G NCP1207BDR2G NCP1207BDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207BDR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JZ - 279366-ICE3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details