Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers SG1844J-883B

Description
Win Source Part Number: 1254089-SG1844J-883B Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tray Standard Package: 25 Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 14-CDIP (0.300", 7.62mm) Supplier Device Package: 14-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844J-883B Base Product Number: SG1844
Request a Quote Datasheet
Description
Win Source Part Number: 1254089-SG1844J-883B Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tray Standard Package: 25 Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 14-CDIP (0.300", 7.62mm) Supplier Device Package: 14-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844J-883B Base Product Number: SG1844
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254089-SG1844J-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254089-SG1844J-883B
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254089-SG1844J-883B
Win Source Part Number: 1254089-SG1844J-883B Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tray Standard Package: 25 Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 14-CDIP (0.300", 7.62mm) Supplier Device Package: 14-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844J-883B Base Product Number: SG1844

Win Source Part Number: 1254089-SG1844J-883B
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tray
Standard Package: 25
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Start Up: 16 V
Duty Cycle: 48%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Mounting Type: Through Hole
Package / Case: 14-CDIP (0.300", 7.62mm)
Supplier Device Package: 14-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 30V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1844J-883B
Base Product Number: SG1844

Buy Now Datasheet
AC DC Converters, Offline Switches - SG1844J-883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG1844J-883B
AC DC Converters, Offline Switches SG1844J-883B
Converter Offline Topology 100Hz ~ 500kHz 14-CERDIP

Converter Offline Topology 100Hz ~ 500kHz 14-CERDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SG1844J-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SG1844J-883B
PMIC - AC DC Converters, Offline Switchers SG1844J-883B
IC OFFLINE SWITCH 14CERDIP

IC OFFLINE SWITCH 14CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254089-SG1844J-883B SG1844J-883B SG1844J-883B
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; Tray DIP; Other; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ - 197687-3AR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
AC DC Converters, Offline Switches - BM1Q104FJ-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 14 to 30 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers