onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D60R2 NCP1201D60R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 120260-NCP1201D60R2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 120260-NCP1201D60R2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D60R2 - 120260-NCP1201D60R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D60R2
120260-NCP1201D60R2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D60R2 120260-NCP1201D60R2
Manufacturer: ON Semiconductor Win Source Part Number: 120260-NCP1201D60R2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 120260-NCP1201D60R2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Voltage - Breakdown: 500V
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 60kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1201D60R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1201D60R2
AC DC Converters, Offline Switches NCP1201D60R2
Converter Offline Flyback Topology 60kHz 8-SOIC

Converter Offline Flyback Topology 60kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1201D60R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1201D60R2
PMIC - AC DC Converters, Offline Switchers NCP1201D60R2
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 120260-NCP1201D60R2 NCP1201D60R2 NCP1201D60R2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D60R2 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR2280GXUMA1 - 51577-ICE2QR2280G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 53 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details