Manufacturer: ON Semiconductor
Win Source Part Number: 136305-NCP1215ADR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 18 V
Control Operating Temperature: 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8SOIC
Converter Offline Flyback Topology 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 136305-NCP1215ADR2G | NCP1215ADR2G | NCP1215ADR2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ADR2G | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |