onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1341B4D1R2G

Description
Win Source Part Number: 1372610-NCP1341B4D1R 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1341 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Output Isolation: Isolated Voltage - Start Up: 17 V Duty Cycle: 75%
Request a Quote Datasheet
Description
Win Source Part Number: 1372610-NCP1341B4D1R 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1341 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Output Isolation: Isolated Voltage - Start Up: 17 V Duty Cycle: 75%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372610-NCP1341B4D1R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372610-NCP1341B4D1R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372610-NCP1341B4D1R2G
Win Source Part Number: 1372610-NCP1341B4D1R 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1341 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Output Isolation: Isolated Voltage - Start Up: 17 V Duty Cycle: 75%

Win Source Part Number: 1372610-NCP1341B4D1R2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package: 9-SOIC
Base Product Number: NCP1341
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Vcc/Vdd): 9V ~ 28V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Output Isolation: Isolated
Voltage - Start Up: 17 V
Duty Cycle: 75%

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1341B4D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1341B4D1R2G
AC DC Converters, Offline Switches NCP1341B4D1R2G
Converter Offline Flyback Topology 9-SOIC

Converter Offline Flyback Topology 9-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1341B4D1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1341B4D1R2G
PMIC - AC DC Converters, Offline Switchers NCP1341B4D1R2G
IC OFFLINE SWITCH FLYBACK 9SOIC

IC OFFLINE SWITCH FLYBACK 9SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372610-NCP1341B4D1R2G NCP1341B4D1R2G NCP1341B4D1R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A365FKLA1 - 279343-ICE2A365 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 67 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers