onsemi AC DC Converters, Offline Switches NCP12400BAHAB0DR2G

Description
Converter Offline Flyback Topology 65kHz 7-SOIC
Description
Converter Offline Flyback Topology 65kHz 7-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP12400BAHAB0DR2G is a fixed-frequency current-mode controller designed for flyback converters, operating at either 65 kHz or 100 kHz. It features a dynamic self-supply function that simplifies the design of the auxiliary supply and VCC capacitor during various operational states, including startup and standby. The device includes a high-voltage detector for brown-out detection and an X2 capacitor discharge function, enhancing safety and reliability. This controller incorporates timer-based overload protection with options for latched or autorecovery operation, adjustable compensation for maximum power independent of input voltage, and frequency foldback to improve efficiency under light load conditions. It also supports low no-load standby power consumption of less than 30 mW and includes internal thermal shutdown for added protection. The NCP12400BAHAB0DR2G is suitable for applications such as offline adapters for notebooks, LCDs, printers, and auxiliary power supplies, making it a versatile choice for engineers seeking a robust power supply solution.

Datasheet Summary
Powered by GS/AI

The NCP12400BAHAB0DR2G is a fixed-frequency current-mode controller designed for flyback converters, operating at either 65 kHz or 100 kHz. It features a dynamic self-supply function that simplifies the design of the auxiliary supply and VCC capacitor during various operational states, including startup and standby. The device includes a high-voltage detector for brown-out detection and an X2 capacitor discharge function, enhancing safety and reliability. This controller incorporates timer-based overload protection with options for latched or autorecovery operation, adjustable compensation for maximum power independent of input voltage, and frequency foldback to improve efficiency under light load conditions. It also supports low no-load standby power consumption of less than 30 mW and includes internal thermal shutdown for added protection. The NCP12400BAHAB0DR2G is suitable for applications such as offline adapters for notebooks, LCDs, printers, and auxiliary power supplies, making it a versatile choice for engineers seeking a robust power supply solution.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - NCP12400BAHAB0DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP12400BAHAB0DR2G
AC DC Converters, Offline Switches NCP12400BAHAB0DR2G
Converter Offline Flyback Topology 65kHz 7-SOIC

Converter Offline Flyback Topology 65kHz 7-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP12400BAHAB0DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP12400BAHAB0DR2G
PMIC - AC DC Converters, Offline Switchers NCP12400BAHAB0DR2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number NCP12400BAHAB0DR2G NCP12400BAHAB0DR2G
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372639-ICE5AR4780BZSXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 15 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details