Texas Instruments TLV2371 550-uA/Channel 3-MHz RRIO Op Amp TLV2371IP

Description
550-uA/Channel 3-MHz RRIO Op Amp 8-PDIP -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 8-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2371 550-uA/Channel 3-MHz RRIO Op Amp - TLV2371IP - Texas Instruments
Dallas, TX, United States
TLV2371 550-uA/Channel 3-MHz RRIO Op Amp
TLV2371IP
TLV2371 550-uA/Channel 3-MHz RRIO Op Amp TLV2371IP
550-uA/Channel 3-MHz RRIO Op Amp 8-PDIP -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 8-PDIP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12218-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12218-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12218-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Op Amps - 8253643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8253643P
Op Amps 8253643P
Texas Instruments TLV2371IP

Texas Instruments TLV2371IP

Supplier's Site
Op Amps - 8253643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8253643
Op Amps 8253643
Texas Instruments TLV2371IP

Texas Instruments TLV2371IP

Supplier's Site
Op Amps - 1628728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1628728
Op Amps 1628728
Texas Instruments TLV2371IP

Texas Instruments TLV2371IP

Supplier's Site
Singapore, Singapore
3MHz 2.4MHz 16V Operational Amplifier IC
687-TLV2371IP
3MHz 2.4MHz 16V Operational Amplifier IC 687-TLV2371IP
Single Op Amp, 3MHz GBW, 2.4MHz BW, 1.35-16V, 750uA, 8-PDIP Product overview: TLV2371IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 2.4MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 2.4MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2371IP can be used for catalog matching and distributor lookup.

Single Op Amp, 3MHz GBW, 2.4MHz BW, 1.35-16V, 750uA, 8-PDIP Product overview: TLV2371IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 2.4MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 2.4MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2371IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IP - 900160-TLV2371IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IP
900160-TLV2371IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IP 900160-TLV2371IP
Manufacturer: Texas Instruments Win Source Part Number: 900160-TLV2371IP Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TLV2371 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TLV2371IP-ND, -TLV2371IP-NDR, -TLV2371IPE4, 296-12218-5, 296-12218-5-NDR, -296-12218-5-ND, Q1149475, -296-12218-5, -TLV2371IPE4-NDR, -296-12218-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 900160-TLV2371IP
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLV2371
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV2371IP-ND, -TLV2371IP-NDR, -TLV2371IPE4, 296-12218-5, 296-12218-5-NDR, -296-12218-5-ND, Q1149475, -296-12218-5, -TLV2371IPE4-NDR, -296-12218-5-NDR

Buy Now Datasheet
 - TLV2371IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4500uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 4500uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2371IP
Operational Amplifiers - Op Amps TLV2371IP
Operational Amplifiers - Op Amps 550uA/Ch 3MHz R/R Op

Operational Amplifiers - Op Amps 550uA/Ch 3MHz R/R Op

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2371IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2371IP
Instrumentation, OP Amps, Buffer Amps TLV2371IP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2371IP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2371IP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Ic, Op Amp, Rrio; Svhc Texas Instruments - 26AJ9986 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Rrio; Svhc Texas Instruments
26AJ9986
Ic, Op Amp, Rrio; Svhc Texas Instruments 26AJ9986
IC, OP AMP, RRIO; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, OP AMP, RRIO; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2371IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2371IP
Integrated Circuits (ICs) - Linear - Amplifiers TLV2371IP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2371IP 296-12218-5-ND 8253643P 8253643 687-TLV2371IP 900160-TLV2371IP TLV2371IP TLV2371IP TLV2371IP TLV2371IP 26AJ9986 TLV2371IP
Product Name TLV2371 550-uA/Channel 3-MHz RRIO Op Amp Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps 3MHz 2.4MHz 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IP Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Rrio; Svhc Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 16 volts
VOS 4.5 millivolts 2 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Clock Fanout Buffer 8-OUT 20-Pin SOIC T/R - 815-CDC208DWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0080 milliamps
View Details
2 suppliers