Texas Instruments TLV2374 550-uA/Channel 3-MHz RRIO Op Amp TLV2374IPWRG4

Description
550-uA/Channel 3-MHz RRIO Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2374 550-uA/Channel 3-MHz RRIO Op Amp - TLV2374IPWRG4 - Texas Instruments
Dallas, TX, United States
TLV2374 550-uA/Channel 3-MHz RRIO Op Amp
TLV2374IPWRG4
TLV2374 550-uA/Channel 3-MHz RRIO Op Amp TLV2374IPWRG4
550-uA/Channel 3-MHz RRIO Op Amp 14-TSSOP -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2374IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2374IPWRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2374IPWRG4-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWRG4 - 1270037-TLV2374IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWRG4
1270037-TLV2374IPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWRG4 1270037-TLV2374IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270037-TLV2374IPWRG 4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 750μA Amplifier Type: General Purpose Slew Rate: 2.1V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 1pA Voltage - Input Offset: 2mV Current - Output / Channel: 16mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: TLV2374 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1270037-TLV2374IPWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 750μA
Amplifier Type: General Purpose
Slew Rate: 2.1V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Current - Output / Channel: 16mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2374
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Buy Now
Singapore, Singapore
Quad 3MHz 2.4V 16V Operational Amplifier IC
687-TLV2374IPWRG4
Quad 3MHz 2.4V 16V Operational Amplifier IC 687-TLV2374IPWRG4
Quad 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 1.35-16V, 4-Ch, TSSOP Product overview: TLV2374IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 2.4V, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 2.4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2374IPWRG4 can be used for catalog matching and distributor lookup.

Quad 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 1.35-16V, 4-Ch, TSSOP Product overview: TLV2374IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 2.4V, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 2.4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2374IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2374IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2374IPWRG4
Instrumentation, OP Amps, Buffer Amps TLV2374IPWRG4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2374IPWRG4
Operational Amplifiers - Op Amps TLV2374IPWRG4
Operational Amplifiers - Op Amps 550-uA/Channel 3-MHz RRIO Op Amp

Operational Amplifiers - Op Amps 550-uA/Channel 3-MHz RRIO Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2374IPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2374IPWRG4
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2374IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2374IPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2374IPWRG4
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2374IPWRG4 TLV2374IPWRG4-ND 1270037-TLV2374IPWRG4 687-TLV2374IPWRG4 TLV2374IPWRG4 TLV2374IPWRG4 TLV2374IPWRG4 TLV2374IPWRG4
Product Name TLV2374 550-uA/Channel 3-MHz RRIO Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWRG4 Quad 3MHz 2.4V 16V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16 volts 8 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5665IN - Rochester Electronics
Specs
Package Type DIP; DIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101HP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers