Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-TSSOP 0 to 70
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 797092-TLV2442CPW
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLV2442
Categories: Integrated Circuits (ICs)
Operating Supply Current: 750μA
Manufacturer Package: 8-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 1.4 V/μs
GBP - Gain Bandwidth Product: 1.81MHz
Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V
Alternative Parts (Cross-Reference): NCV952DTBR2+I3006G; OP262HRU-REEL; TSH72CPT; OP262DRUZ;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1.75MHz BW, Rail-to-Rail, 5V, TSSOP Product overview: TLV2442CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.75MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.75MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442CPW can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Adv LinCMOS RtoR Otp Wide-Inp-Vltg Dual
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2442CPW | TLV2442CPW-ND | 797092-TLV2442CPW | 687-TLV2442CPW | TLV2442CPW | TLV2442CPW | TLV2442CPW | TLV2442CPW |
| Product Name | TLV2442 Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442CPW | Dual 1.75MHz 5V TSSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | |||||
| VOS | 2 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1100 microamps | |||||||
| CMRR | 70 dB |