Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1270051-TLV2404CPW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Family Name: TLV2404
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900nA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 200μA
SR - Slew Rate: 0.0025 V/μs
GBP - Gain Bandwidth Product: 5.5kHz
Dual Supply Voltage (±): 2.5 V ~ 16 V, ±1.25 V ~ 8 V
Alternative Parts (Cross-Reference): EL5420CRZ; EL5420CR; EL5420CRZ-T7;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 5.5kHz GBW, 16V, 900nA, TSSOP Product overview: TLV2404CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2404CPW can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad MicroPwr RRIO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2404CPW | 1270051-TLV2404CPW | TLV2404CPW | 687-TLV2404CPW | 296-34422-5-ND | TLV2404CPW | TLV2404CPW | TLV2404CPW | TLV2404CPW | TLV2404CPW |
| Product Name | TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2404CPW | Quad 5.5kHz 16V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 16 volts | 8 volts | 2.5 volts | 2.5 volts | ||||||
| VOS | 1.2 millivolts | 0.3900 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 0.9500 microamps | |||||||||
| CMRR | 63 dB |