Texas Instruments TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp TLV2382IDG4

Description
10-uA/Channel, 160kHz, RRIO Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
10-uA/Channel, 160kHz, RRIO Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp - TLV2382IDG4 - Texas Instruments
Dallas, TX, United States
TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp
TLV2382IDG4
TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp TLV2382IDG4
10-uA/Channel, 160kHz, RRIO Dual Op Amp 8-SOIC -40 to 125

10-uA/Channel, 160kHz, RRIO Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2382IDG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2382IDG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2382IDG4-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2382IDG4
Operational Amplifiers - Op Amps TLV2382IDG4
Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Dual Op Amp

Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Dual Op Amp

Buy Now Datasheet
IC OPAMP GP 160KHZ RRO 8SOIC - 815-TLV2382IDG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 160KHZ RRO 8SOIC
815-TLV2382IDG4
IC OPAMP GP 160KHZ RRO 8SOIC 815-TLV2382IDG4
IC OPAMP GP 160KHZ RRO 8SOIC

IC OPAMP GP 160KHZ RRO 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2382IDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2382IDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2382IDG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2382IDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2382IDG4
Instrumentation, OP Amps, Buffer Amps TLV2382IDG4
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2382IDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2382IDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2382IDG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2382IDG4 TLV2382IDG4-ND TLV2382IDG4 815-TLV2382IDG4 TLV2382IDG4 TLV2382IDG4 TLV2382IDG4
Product Name TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps IC OPAMP GP 160KHZ RRO 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 54 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA117 High Common-Mode Voltage Difference Amplifier - INA117KU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201MPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details