Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 6.4MHz GBW, 80mA Output, 3V, 14-SOIC Product overview: TLV2464CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 80mA, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 80mA, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464CD can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1270159-TLV2464CD
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 550μA
Amplifier Type: General Purpose
Slew Rate: 1.6V/μs
Gain Bandwidth Product: 6.4MHz
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2464
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V, ±1.35V ~ 3V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP AMP, QUAD RRI/O, 2464, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:6.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad OPAMP Low Power
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2464CD | 296-2436-5-ND | 687-TLV2464CD | TLV2464CD | 3568256P | 1270159-TLV2464CD | TLV2464CD | 28AH5469 | TLV2464CD | TLV2464CD | TLV2464CD |
| Product Name | TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 6.4MHz 80mA 3V Operational Amplifier IC | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464CD | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Rri/o, 2464, Soic14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 1.35 to 3 volts | 2.7 volts | ||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 575 microamps | ||||||||||
| CMRR | 66 dB |