The TLV2460AIP is a low-power, rail-to-rail input/output operational amplifier designed for portable applications. It features a gain bandwidth product of 6.4 MHz and a slew rate of 1.6 V/µs, while consuming only 500 µA of supply current per channel. The amplifier supports a wide input common-mode voltage range that extends beyond the supply rails, enhancing dynamic range in low-voltage systems. This operational amplifier is equipped with a shutdown mode that reduces supply current to 0.3 µA per channel, placing the output in a high-impedance state during shutdown. It has an input offset voltage of 100 µV and an input noise voltage of 11 nV/,àöHz, making it suitable for both AC and DC applications. The TLV2460AIP is available in a compact 6-pin SOT23 package, which is advantageous for high-density circuit designs. It is specified for operation over an extended temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications.
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown 8-PDIP -40 to 125
1ch Op Amp, 6.4MHz BW, 1.5mV Vos, Rail-to-Rail, 8-PDIP Product overview: TLV2460AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2460AIP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270124-TLV2460AIP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Family Name: TLV2460A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 80mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX4166EPA+; MAX4166EPA; MAX4123EUA;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifier, 1 Func, 1500uV Offset-Max, CMOS, PDIP8
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps R/R LiNCMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2460AIP | 687-TLV2460AIP | 1270124-TLV2460AIP | 296-7478-5-ND | TLV2460AIP | TLV2460AIP | TLV2460AIP | TLV2460AIP |
| Product Name | TLV2460A Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown | 6.4MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2460AIP | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 6 volts | |||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 575 microamps | |||||||
| CMRR | 66 dB |