Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV2455CN

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-10603-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10603-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10603-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 220kHz 23uA Operational Amplifier IC
687-TLV2455CN
Quad 220kHz 23uA Operational Amplifier IC 687-TLV2455CN
Quad Op Amp, Rail-to-Rail, 220kHz BW, 23uA, PDIP Product overview: TLV2455CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 220kHz, 23uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 220kHz, 23uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2455CN can be used for catalog matching and distributor lookup.

Quad Op Amp, Rail-to-Rail, 220kHz BW, 23uA, PDIP Product overview: TLV2455CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 220kHz, 23uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 220kHz, 23uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2455CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2455CN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP16

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP16

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2455CN - 1270122-TLV2455CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2455CN
1270122-TLV2455CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2455CN 1270122-TLV2455CN
Manufacturer: Texas Instruments Win Source Part Number: 1270122-TLV2455CN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 500pA Voltage - Input Offset: 300μV Part Status: Obsolete(EOL) Family Name: TLV2455 Categories: Integrated Circuits (ICs) Operating Supply Current: 23μA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Output Current per Channel: 10mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 220kHz Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V Alternative Parts (Cross-Reference): MAX494CPD+; MAX494EPD; MAX494CPD; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270122-TLV2455CN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Part Status: Obsolete(EOL)
Family Name: TLV2455
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Output Current per Channel: 10mA
SR - Slew Rate: 0.11 V/μs
GBP - Gain Bandwidth Product: 220kHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX494CPD+; MAX494EPD; MAX494CPD;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 220KHZ RRO 16DIP - 815-TLV2455CN - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 220KHZ RRO 16DIP
815-TLV2455CN
IC OPAMP GP 220KHZ RRO 16DIP 815-TLV2455CN
IC OPAMP GP 220KHZ RRO 16DIP

IC OPAMP GP 220KHZ RRO 16DIP

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2455CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2455CN
Integrated Circuits (ICs) - Linear - Amplifiers TLV2455CN
IC OPAMP GP 4 CIRCUIT 16DIP

IC OPAMP GP 4 CIRCUIT 16DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2455CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2455CN
Instrumentation, OP Amps, Buffer Amps TLV2455CN
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 296-10603-5-ND 687-TLV2455CN TLV2455CN 1270122-TLV2455CN 815-TLV2455CN TLV2455CN TLV2455CN
Product Name Instrumentation, Op Amps, Buffer Amps Quad 220kHz 23uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2455CN IC OPAMP GP 220KHZ RRO 16DIP Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0230 milliamps 0.0230 milliamps 0.0230 milliamps
Slew Rate 0.1100 V/µs 0.1100 V/µs 0.1100 V/µs 1.10E-7 V/µs 0.1100 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)" Rail/Tube DIP; PDIP; PDIP16 DIP; 16-DIP (0.300, 7.62mm) Through Hole DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
INA114 Precision Instrumentation Amplifier - INA114AU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
8 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
Bandwidth 2 MHz
View Details