Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 8-PDIP -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1270045-TLV2401IP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Family Name: TLV2401
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900nA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 200μA
SR - Slew Rate: 0.0025 V/μs
GBP - Gain Bandwidth Product: 5.5kHz
Dual Supply Voltage (±): 2.5 V ~ 16 V, ±1.25 V ~ 8 V
Alternative Parts (Cross-Reference): AD8031AN; AD8031BNZ; AD8031ANZ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Single Op Amp, 5.5kHz BW, 900nA, 8V, 100dB PSRR, 63dB CMRR, 8-PDIP Product overview: TLV2401IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2401IP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1200uV Offset-Max, CMOS, PDIP8
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps MicroPower
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2401IP | 296-10533-5-ND | 1270045-TLV2401IP | 687-TLV2401IP | TLV2401IP | TLV2401IP | TLV2401IP | TLV2401IP | TLV2401IP |
| Product Name | TLV2401 Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2401IP | 5.5kHz 8V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 16 volts | 8 volts | 2.5 volts | ||||||
| VOS | 1.2 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 0.9500 microamps | ||||||||
| CMRR | 63 dB |