Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-TSSOP -40 to 85
Operational Amplifier, 4 Func, 950uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
4-Ch Op Amp, 500kHz BW, 10V, Rail-to-Rail, TSSOP Product overview: TLV2434AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 10V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 10V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2434AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109127-TLV2434AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 100μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Wide-Input-Vltg Quad Op Amp R-To-R Output
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2434AIPWR | TLV2434AIPWR | 296-10551-1-ND | 687-TLV2434AIPWR | 1109127-TLV2434AIPWR | TLV2434AIPWR | TLV2434AIPWR | TLV2434AIPWR | TLV2434AIPWR | TLV2434AIPWR |
| Product Name | TLV2434A Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp | Instrumentation, Op Amps, Buffer Amps | 500kHz 10V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2434AIPWR | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts | 10 volts | 2.7 volts | |||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 125 microamps | |||||||||
| CMRR | 70 dB |