Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 900171-TLV2442QPWR
Series: Automotive, AEC-Q100, LinCMOS™
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2442
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Dual Op Amp, 1.75MHz BW, Rail-to-Rail, 5V, TSSOP Product overview: TLV2442QPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.75MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.75MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442QPWR can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Adv LinCMOS RtoR Otp Wide Inp Vltg Dual
IC OPAMP GP 1.81MHZ RRO 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2442QPWR | 900171-TLV2442QPWR | 296-TLV2442QPWRTR-ND | 687-TLV2442QPWR | TLV2442QPWR | TLV2442QPWR | 815-TLV2442QPWR | TLV2442QPWR | TLV2442QPWR |
| Product Name | TLV2442 Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442QPWR | Instrumentation, Op Amps, Buffer Amps | Dual 1.75MHz 5V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | IC OPAMP GP 1.81MHZ RRO 8TSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | ||||||
| VOS | 2 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 1100 microamps | ||||||||
| CMRR | 70 dB |