550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032916-TLV2375IPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Family Name: TLV2375
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OP462DRUZ-REEL; OP462DS-REEL; OP462DSZ; OP462DRU;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quad 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 16-TSSOP Product overview: TLV2375IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 2.4V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 2.4V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2375IPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Operational Amplifiers - Op Amps Quad 3MHz R/R
IC OPAMP GP 4 CIRCUIT 16TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2375IPWR | 032916-TLV2375IPWR | 687-TLV2375IPWR | 296-11970-1-ND | TLV2375IPWR | TLV2375IPWR | TLV2375IPWR | TLV2375IPWR | TLV2375IPWR |
| Product Name | TLV2375 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2375IPWR | Quad 3MHz 2.4V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16 volts | 8 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 4.5 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 660 microamps | ||||||||
| CMRR | 50 dB |