Manufacturer: Texas Instruments
Win Source Part Number: 797090-TLV2371QDRQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Part Status: Obsolete(EOL)
Family Name: TLV2371-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 750μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 16mA
SR - Slew Rate: 2.1 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Alternative Parts (Cross-Reference): OP191GS-REEL; OP191GS-REEL7; OP191GSZ; OP191GSZ-REEL;
Introduction Date: March 19, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1CH Op Amp, 2.4MHz BW, 2mV Vos, 8V, SOIC-8 Product overview: TLV2371QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.4MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2371QDRQ1 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 6000uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 797090-TLV2371QDRQ1 | 296-18908-2-ND | 687-TLV2371QDRQ1 | TLV2371QDRQ1 | TLV2371QDRQ1 | TLV2371QDRQ1 | TLV2371QDRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371QDRQ1 | Instrumentation, Op Amps, Buffer Amps | 2.4MHz 8V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | |||
| VOS | 2 millivolts | 2 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 3 MHz | 3 MHz | |||||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2 V/µs | 2.10E-6 V/µs | 2.1 V/µs |