Texas Instruments TLV2372 550-uA/Channel 3-MHz RRIO Op Amp TLV2372IDR

Description
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp - TLV2372IDR - Texas Instruments
Dallas, TX, United States
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp
TLV2372IDR
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp TLV2372IDR
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Op Amps - 6610338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610338
Op Amps 6610338
Texas Instruments TLV2372IDR

Texas Instruments TLV2372IDR

Supplier's Site
Op Amps - 9234094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9234094
Op Amps 9234094
Texas Instruments TLV2372IDR

Texas Instruments TLV2372IDR

Supplier's Site
Op Amps - 6610338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610338P
Op Amps 6610338P
Texas Instruments TLV2372IDR

Texas Instruments TLV2372IDR

Supplier's Site
Singapore, Singapore
Dual 3MHz 2.4MHz 750uA Operational Amplifier IC
687-TLV2372IDR
Dual 3MHz 2.4MHz 750uA Operational Amplifier IC 687-TLV2372IDR
Dual Op Amp, 3MHz GBW, 2.4MHz BW, 750uA, 8-SOIC Product overview: TLV2372IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4MHz, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4MHz, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372IDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz GBW, 2.4MHz BW, 750uA, 8-SOIC Product overview: TLV2372IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4MHz, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4MHz, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10528-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10528-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10528-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10528-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10528-6-ND
Instrumentation, Op Amps, Buffer Amps 296-10528-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10528-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10528-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10528-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDR - 032912-TLV2372IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDR
032912-TLV2372IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDR 032912-TLV2372IDR
Manufacturer: Texas Instruments Win Source Part Number: 032912-TLV2372IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Family Name: TLV2372 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 750μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): ICL7621DESA+; ICL7621DESA+T; ICL7621BESA+; Introduction Date: May 30, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 032912-TLV2372IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Family Name: TLV2372
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): ICL7621DESA+; ICL7621DESA+T; ICL7621BESA+;
Introduction Date: May 30, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TLV2372IDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLV2372IDR
Operational Amplifier/Comparator >> Operational Amplifier TLV2372IDR
Dual 1pA 3MHz SOIC-8 Operational Amplifier ROHS

Dual 1pA 3MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2372IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2372IDR
Instrumentation, OP Amps, Buffer Amps TLV2372IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2372IDR
Operational Amplifiers - Op Amps TLV2372IDR
Operational Amplifiers - Op Amps Dual 3MHz R-R Op Amp

Operational Amplifiers - Op Amps Dual 3MHz R-R Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2372IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2372IDR
Instrumentation, OP Amps, Buffer Amps TLV2372IDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op-Amp, 2.4Mhz, 2V/us, Soic-8; No. Of Amplifiers Texas Instruments - 54AH1581 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 2.4Mhz, 2V/us, Soic-8; No. Of Amplifiers Texas Instruments
54AH1581
Op-Amp, 2.4Mhz, 2V/us, Soic-8; No. Of Amplifiers Texas Instruments 54AH1581
OP-AMP, 2.4MHZ, 2V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.4MHz; Slew Rate:2V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 2.4MHZ, 2V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.4MHz; Slew Rate:2V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op-Amp, 2.4Mhz, 2V/us, Soic-8; Msl Texas Instruments - 28AH5456 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 2.4Mhz, 2V/us, Soic-8; Msl Texas Instruments
28AH5456
Op-Amp, 2.4Mhz, 2V/us, Soic-8; Msl Texas Instruments 28AH5456
OP-AMP, 2.4MHZ, 2V/US, SOIC-8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP-AMP, 2.4MHZ, 2V/US, SOIC-8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2372IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2372IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2372IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2372IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2372IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 17008346 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17008346
Linear Amplifier IC 17008346
OPERATIONAL AMPLIFIER, 2 FUNC, 4500UV OFFSET-MAX, CMOS, SOIC-8, MARKING CODE 2372I. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 2 FUNC, 4500UV OFFSET-MAX, CMOS, SOIC-8, MARKING CODE 2372I. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2372IDR 6610338 6610338P 687-TLV2372IDR 296-10528-1-ND 032912-TLV2372IDR TLV2372IDR TLV2372IDR TLV2372IDR TLV2372IDR 54AH1581 TLV2372IDR TLV2372IDR 17008346
Product Name TLV2372 550-uA/Channel 3-MHz RRIO Op Amp Op Amps Op Amps Dual 3MHz 2.4MHz 750uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDR Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 2.4Mhz, 2V/us, Soic-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 2.7 to 16 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Clock Fanout Buffer 18-OUT 48-Pin SSOP T/R - 815-CDC318ADLRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.2000 milliamps
View Details
2 suppliers
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details