Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Micropower Dual Op Amps 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 52kHz BW, 100uA, 1.35-10V, 8-SOIC Product overview: TLV2422QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52kHz, 100uA, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 52kHz, 100uA, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2422QDRG4Q1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270062-TLV2422QDRG4
Series: Automotive, AEC-Q100, LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLV2422-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 0.02 V/μs
GBP - Gain Bandwidth Product: 52kHz
Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V
Alternative Parts (Cross-Reference): MCP6H92-E/SN; MCP6H82-E/SN; TSH62CDT;
Introduction Date: February 20, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Adv LinCMOS Rail to Rail MicroPwr Dual
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2422QDRG4Q1 | TLV2422QDRG4Q1-ND | 687-TLV2422QDRG4Q1 | 1270062-TLV2422QDRG4Q1 | TLV2422QDRG4Q1 | TLV2422QDRG4Q1 | TLV2422QDRG4Q1 | TLV2422QDRG4Q1 |
| Product Name | TLV2422-Q1 Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Micropower Dual Op Amps | Instrumentation, Op Amps, Buffer Amps | Dual 52kHz 100uA 10V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2422QDRG4Q1 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 10 volts | |||||
| VOS | 2 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 75 microamps | |||||||
| CMRR | 70 dB |