Enhanced Product Low-Power Rail-To-Rail Input/Output Operational Amplifier With Shutdown 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109215-TLV2464AMDRE
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1.3nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 550μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
4-Ch Op Amp, 5.2MHz BW, Rail-to-Rail, 1.35-6V, 14-SOIC Product overview: TLV2464AMDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.2MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464AMDREP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Mil Enhance Lo-pwr Rail-to-Rail
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2464AMDREP | 1109215-TLV2464AMDREP | 687-TLV2464AMDREP | 296-19521-2-ND | TLV2464AMDREP | TLV2464AMDREP | TLV2464AMDREP | TLV2464AMDREP |
| Product Name | TLV2464A-EP Enhanced Product Low-Power Rail-To-Rail Input/Output Operational Amplifier With Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464AMDREP | 5.2MHz 6V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | ||||
| VOS | 1.5 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 60 dB |