Texas Instruments TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2450CDBVR

Description
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown - TLV2450CDBVR - Texas Instruments
Dallas, TX, United States
TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown
TLV2450CDBVR
TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2450CDBVR
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 0 to 70

Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 0 to 70

Buy Now Datasheet
 - TLV2450CDBVR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1500uV Offset-Max, CMOS, PDSO6

Operational Amplifier, 1 Func, 1500uV Offset-Max, CMOS, PDSO6

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVR - 032927-TLV2450CDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVR
032927-TLV2450CDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVR 032927-TLV2450CDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032927-TLV2450CDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.11 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 23μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 220kHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032927-TLV2450CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
220kHz 3V SOT-23 Operational Amplifier IC
687-TLV2450CDBVR
220kHz 3V SOT-23 Operational Amplifier IC 687-TLV2450CDBVR
Single Op Amp, 220kHz BW, 3V, Rail-to-Rail, SOT-23-6 Product overview: TLV2450CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 3V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 3V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2450CDBVR can be used for catalog matching and distributor lookup.

Single Op Amp, 220kHz BW, 3V, Rail-to-Rail, SOT-23-6 Product overview: TLV2450CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 3V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 3V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2450CDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10570-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10570-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10570-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2450CDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2450CDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2450CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2450CDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2450CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2450CDBVR
Operational Amplifiers - Op Amps TLV2450CDBVR
Operational Amplifiers - Op Amps Sngl Mcpwr R-to-R I/O Op Amp w/Shutdwn

Operational Amplifiers - Op Amps Sngl Mcpwr R-to-R I/O Op Amp w/Shutdwn

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2450CDBVR
Instrumentation, OP Amps, Buffer Amps TLV2450CDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2450CDBVR TLV2450CDBVR 032927-TLV2450CDBVR 687-TLV2450CDBVR 296-10570-2-ND TLV2450CDBVR TLV2450CDBVR TLV2450CDBVR TLV2450CDBVR
Product Name TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVR 220kHz 3V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.7 to 6 volts 3 volts
VOS 1.5 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 60 dB
Unlock Full Specs
to access all available technical data