Texas Instruments TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp TLV2381IDBVT

Description
10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp - TLV2381IDBVT - Texas Instruments
Dallas, TX, United States
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp
TLV2381IDBVT
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp TLV2381IDBVT
10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125

10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12223-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12223-2-ND
Instrumentation, Op Amps, Buffer Amps 296-12223-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12223-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12223-1-ND
Instrumentation, Op Amps, Buffer Amps 296-12223-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12223-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12223-6-ND
Instrumentation, Op Amps, Buffer Amps 296-12223-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
160kHz 7uA 5V SOT-23 Operational Amplifier IC
687-TLV2381IDBVT
160kHz 7uA 5V SOT-23 Operational Amplifier IC 687-TLV2381IDBVT
160kHz RRIO Op Amp, 7uA, 5V, SOT-23 Product overview: TLV2381IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2381IDBVT can be used for catalog matching and distributor lookup.

160kHz RRIO Op Amp, 7uA, 5V, SOT-23 Product overview: TLV2381IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2381IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVT - 849424-TLV2381IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVT
849424-TLV2381IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVT 849424-TLV2381IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 849424-TLV2381IDBVT Features: Amplifier 1 Circuit Package: Reel - TR Family Name: TLV2381 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TLV2381IDBVTG4-ND, -TLV2381IDBVTG4, -296-12223-1, 296-12223-5-ND, TLV2381IDBVTG4, 296-12223-6, 296-12223-5, -296-12223-1-ND, -TLV2381IDBVTG4-NDR, 296-12223-2, 296-12223-1, -TLV2381IDBVT-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 849424-TLV2381IDBVT
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: TLV2381
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV2381IDBVTG4-ND, -TLV2381IDBVTG4, -296-12223-1, 296-12223-5-ND, TLV2381IDBVTG4, 296-12223-6, 296-12223-5, -296-12223-1-ND, -TLV2381IDBVTG4-NDR, 296-12223-2, 296-12223-1, -TLV2381IDBVT-NDR

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2381IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2381IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2381IDBVT
Instrumentation, OP Amps, Buffer Amps TLV2381IDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Op Amp, Rri/o, Smd, 2381, Sot-23-5, Reel; No. Of Amplifiers Texas Instruments - 33AH5064 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Rri/o, Smd, 2381, Sot-23-5, Reel; No. Of Amplifiers Texas Instruments
33AH5064
Op Amp, Rri/o, Smd, 2381, Sot-23-5, Reel; No. Of Amplifiers Texas Instruments 33AH5064
OP AMP, RRI/O, SMD, 2381, SOT-23-5, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP AMP, RRI/O, SMD, 2381, SOT-23-5, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Op Amp, Rri/o, Smd, 2381, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH1528 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Rri/o, Smd, 2381, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH1528
Op Amp, Rri/o, Smd, 2381, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH1528
OP AMP, RRI/O, SMD, 2381, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

OP AMP, RRI/O, SMD, 2381, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2381IDBVT
Operational Amplifiers - Op Amps TLV2381IDBVT
Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Op Amp

Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2381IDBVT
Instrumentation, OP Amps, Buffer Amps TLV2381IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2381IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2381IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV2381IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2381IDBVT 296-12223-2-ND 687-TLV2381IDBVT 849424-TLV2381IDBVT TLV2381IDBVT TLV2381IDBVT 33AH5064 29AH1528 TLV2381IDBVT TLV2381IDBVT TLV2381IDBVT
Product Name TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp Instrumentation, Op Amps, Buffer Amps 160kHz 7uA 5V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVT Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op Amp, Rri/o, Smd, 2381, Sot-23-5, Reel; No. Of Amplifiers Texas Instruments Op Amp, Rri/o, Smd, 2381, Sot-23-5; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 1.35 to 8 volts 1.35 to 8 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 54 dB
Unlock Full Specs
to access all available technical data