Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-SOIC -40 to 85
Win Source Part Number: 1336870-TLV2434ID
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LinCMOS™
Package: Tube
Number of Circuits: 4
Standard Package: 50
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.25V/µs
Gain Bandwidth Product: 550 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 300 µV
Current - Supply: 100µA (x4 Channels)
Current - Output / Channel: 50 mA
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TLV2434
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 10 V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 500kHz BW, Rail-to-Rail, 10V, 4-Ch, 14-SOIC Product overview: TLV2434ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2434ID can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Wide-Input-Vltg Quad Op Amp R-To-R Output
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2434ID | 1336870-TLV2434ID | 296-34427-5-ND | 687-TLV2434ID | TLV2434ID | TLV2434ID | TLV2434ID | TLV2434ID | TLV2434ID |
| Product Name | TLV2434 Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Quad 500kHz 10V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 2 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 125 microamps | ||||||||
| CMRR | 70 dB |