Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP -40 to 125
Quad Op Amp, 6.4MHz BW, 1.5mV Vos, 80mA Out, 3V, TSSOP Product overview: TLV2464AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 80mA, 3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 80mA, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464AIPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270153-TLV2464AIPW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 550μA
Amplifier Type: General Purpose
Slew Rate: 1.6V/μs
Gain Bandwidth Product: 6.4MHz
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2464A
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V, ±1.35V ~ 3V
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Low Power Rail-to-Rail I/O
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2464AIPW | 687-TLV2464AIPW | 1270153-TLV2464AIPW | TLV2464AIPW | 296-14050-5-ND | TLV2464AIPW | TLV2464AIPW | TLV2464AIPW | TLV2464AIPW | TLV2464AIPW |
| Product Name | TLV2464A Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier | Quad 6.4MHz 80mA 3V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464AIPW | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 575 microamps | |||||||||
| CMRR | 66 dB |