Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 032918-TLV2401IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0025 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Operating Supply Current: 900nA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
TLV2401 Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR
Single Op Amp, 5.5kHz BW, 1.2mV Vos, 63dB CMRR, SOT-23 Product overview: TLV2401IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2401IDBVT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC, OP AMP, 5.5KHZ, 0.002V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:5.5kHz; Slew Rate:0.0025V/µs; Supply Voltage Range:2.5V to 16V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single MicroPwr RRIO
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2401IDBVT | 296-10531-1-ND | 032918-TLV2401IDBVT | TLV2401IDBVT | 687-TLV2401IDBVT | TLV2401IDBVT | 29AH7877 | TLV2401IDBVT | TLV2401IDBVT | TLV2401IDBVT |
| Product Name | TLV2401 Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2401IDBVT | 5.5kHz SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, 5.5Khz, 0.002V/us, Sot23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | 8 volts | 2.5 to 16 volts | 2.5 volts | |||||
| VOS | 1.2 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||||
| Quiescent Current (IQ) | 0.9500 microamps | |||||||||
| CMRR | 63 dB |