Texas Instruments TLV2444A Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp TLV2444AIPWG4

Description
Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-TSSOP -40 to 125
Request a Quote
Description
Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2444A is a quad operational amplifier with rail-to-rail output and extended common-mode input voltage range, designed for low-voltage single- and split-supply applications. It is available in a 14-terminal TSSOP package, operates over a temperature range of -40°C to 125°C, provides a typical gain bandwidth of 1.8 MHz, consumes 750 µA per channel, and features a maximum input offset voltage of 950 µV at 25°C. The device supports output drive to 600-Ω loads and exhibits no phase inversion when input voltage approaches supply rails.

Datasheet Summary
Powered by GS/AI

The TLV2444A is a quad operational amplifier with rail-to-rail output and extended common-mode input voltage range, designed for low-voltage single- and split-supply applications. It is available in a 14-terminal TSSOP package, operates over a temperature range of -40°C to 125°C, provides a typical gain bandwidth of 1.8 MHz, consumes 750 µA per channel, and features a maximum input offset voltage of 950 µV at 25°C. The device supports output drive to 600-Ω loads and exhibits no phase inversion when input voltage approaches supply rails.

Suppliers

Company
Product
Description
Supplier Links
TLV2444A Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp - TLV2444AIPWG4 - Texas Instruments
Dallas, TX, United States
TLV2444A Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp
TLV2444AIPWG4
TLV2444A Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp TLV2444AIPWG4
Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-TSSOP -40 to 125

Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
 - TLV2444AIPWG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 950uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 950uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2444AIPWG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2444AIPWG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2444AIPWG4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2444AIPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2444AIPWG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2444AIPWG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2444AIPWG4
Operational Amplifiers - Op Amps TLV2444AIPWG4
Operational Amplifiers - Op Amps Wide-Input-Vltg Quad Op Amp R-To-R Output

Operational Amplifiers - Op Amps Wide-Input-Vltg Quad Op Amp R-To-R Output

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2444AIPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2444AIPWG4
Instrumentation, OP Amps, Buffer Amps TLV2444AIPWG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2444AIPWG4 TLV2444AIPWG4 TLV2444AIPWG4-ND TLV2444AIPWG4 TLV2444AIPWG4 TLV2444AIPWG4
Product Name TLV2444A Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 10 volts 2.7 volts
VOS 0.9500 millivolts 0.3000 millivolts
Quiescent Current (IQ) 725 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
6 suppliers
LM124-SP Quadruple Operational Amplifier - 5962-7704301VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details