The TLV2442AQPWR is a dual operational amplifier with rail-to-rail output and extended common-mode input voltage range, suitable for low-voltage applications. It is packaged in an 8-pin TSSOP with a documented operating temperature range of -40°C to 125°C. The device offers a high-gain bandwidth of 1.8 MHz typ, supply current of 750 µA per channel, input offset voltage of 950 µV max at 25°C, and output drive capability of 600 Ω. It is qualified for automotive applications and meets relevant automotive standards. Noise is 16 nV/√Hz typ at 1 kHz. The part supports both 3-V and 5-V supply operation and exhibits no phase inversion when input is driven to the supply rails.
Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-TSSOP -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Dual Op Amp, 1.75MHz, 5V, Rail-to-Rail, 2-Ch, TSSOP Product overview: TLV2442AQPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.75MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.75MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442AQPWR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 950uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 125255-TLV2442AQPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.81MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Adv LinCMOS RtoR Otp Wide Inp Vltg Dual
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2442AQPWR | 296-28906-2-ND | 687-TLV2442AQPWR | TLV2442AQPWR | 125255-TLV2442AQPWR | TLV2442AQPWR | TLV2442AQPWR | TLV2442AQPWR | TLV2442AQPWR |
| Product Name | TLV2442A Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.75MHz 5V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442AQPWR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts | 10 volts | |||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 725 microamps | ||||||||
| CMRR | 70 dB |