Dual 5.5-MHz, 100-µV offset, 8-nV/√Hz noise, 815-µA power, precision operational amplifiers 8-SOIC -40 to 125 Product overview: TLV2376IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2376IDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 852286-TLV2376IDR
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: TLV2376
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-45053-6, 296-45053-1, TLV2376IDR-ND, 296-45053-2
5.5MHz 0.3pA Dual SOIC-8 Precision OpAmps ROHS
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
OP-AMP, 5.5MHZ, 2V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V, ± 1.1V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers TLVx376, 5.5 MHz, Low-Noise, Low Quiescent Current, Precision Operational Amplifiers 8-SOIC -40 to 125
IC CMOS 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV2376IDR | 296-45053-6-ND | 852286-TLV2376IDR | TLV2376IDR | TLV2376IDR | TLV2376IDR | 28AH5460 | TLV2376IDR | TLV2376IDR | TLV2376IDR |
| Product Name | Dual SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2376IDR | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 5.5Mhz, 2V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.8150 milliamps | 0.8150 milliamps | 0.8150 milliamps | |||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |