Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-SOIC -40 to 125
Quad Op Amp, 5.5kHz GBW, 1.25-16V Supply, 300pA Ib, 63dB CMRR, 4-Ch Product overview: TLV2404ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2404ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270053-TLV2404ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 900nA
Amplifier Type: General Purpose
Slew Rate: 0.0025V/μs
Gain Bandwidth Product: 5.5kHz
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Current - Output / Channel: 200μA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2404
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 16V, ±1.25V ~ 8V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad MicroPwr RRIO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2404ID | 687-TLV2404ID | 1270053-TLV2404ID | 296-34423-5-ND | TLV2404ID | TLV2404ID | TLV2404ID | TLV2404ID | TLV2404ID |
| Product Name | TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | Quad 5.5kHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2404ID | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 16 volts | 8 volts | 2.5 to 16 volts | 2.5 volts | |||||
| VOS | 1.2 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 0.9500 microamps | ||||||||
| CMRR | 63 dB |