The TLV2462 is a dual low-power, rail-to-rail input/output operational amplifier in a 8-pin TSSOP package, designed for portable applications with a supply voltage range of 2.7 V to 6 V. It has a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and a supply current of 500 µA per channel. The device features micropower shutdown mode with 0.3 µA per channel current draw and rail-to-rail output swing. The input offset voltage is 150 µV, and input noise voltage is 11 nV/√Hz. It is specified for operation over the temperature range of -40°C to 125°C and has an output drive capability of ±80 mA. The TLV2462QPWR variant is available with a TSSOP package and operates within the specified industrial temperature range.
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 8-TSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Dual Low Power Rail to Rail I/O
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2462QPWR | TLV2462QPWR-ND | TLV2462QPWR | TLV2462QPWR | TLV2462QPWR | TLV2462QPWR |
| Product Name | TLV2462 Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 575 microamps | |||||
| CMRR | 66 dB |