Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PDSO8
Win Source Part Number: 1100136-TLV2461CD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6V/µs
Gain Bandwidth Product: 6.4 MHz
Current - Input Bias: 1.3 nA
Voltage - Input Offset: 500 µV
Current - Supply: 550µA
Current - Output / Channel: 80 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLV2461IDR; TLV2461ID; TLV2461IDG4TLV2461CD
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TLV2461CDG4,-TLV2461
Base Product Number: TLV2461
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 6 V
1-Ch Op Amp, 6.4MHz BW, Rail-to-Rail, 3V, 8-SOIC Product overview: TLV2461CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2461CD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps R/R LiNCMOS
IC OPAMP GP 6.4MHZ RRO 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2461CD | TLV2461CD | 1100136-TLV2461CD | 687-TLV2461CD | 296-7486-5-ND | TLV2461CD | TLV2461CD | TLV2461CD | 815-TLV2461CD | TLV2461CD |
| Product Name | TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 6.4MHz 3V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 6.4MHZ RRO 8SOIC | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 volts | |||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 575 microamps | |||||||||
| CMRR | 66 dB |