The TLV2371ID is a single-supply operational amplifier from Texas Instruments, featuring rail-to-rail input and output capabilities. It operates over a supply voltage range of 2.7 V to 16 V and consumes a supply current of 550 µA per channel. The amplifier offers a bandwidth of 3 MHz and a high slew rate of 2.4 V/µs, making it suitable for a variety of applications, including battery-powered devices and high-impedance sensor interfaces. The device is specified for an industrial temperature range of -40°C to +125°C, ensuring reliability in demanding environments. It is available in multiple package options, including SOIC and SOT-23, facilitating integration into various designs. The TLV2371ID also includes a low-power shutdown mode, reducing current consumption to 25 µA when inactive.
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 900158-TLV2371ID
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV2371
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34414-5, TLV2371ID-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1-Ch Op Amp, 3MHz, RRIO, 2.4V/µs, 8-SOIC Product overview: TLV2371ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 2.4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 2.4V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2371ID can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 550uA 3MHz R/R
IC OPAMP GP 1 CIRCUIT 8SOIC
IC, OP AMP, 3MHZ RRI/O, 2371, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2371ID | 900158-TLV2371ID | 296-34414-5-ND | 687-TLV2371ID | TLV2371ID | TLV2371ID | TLV2371ID | 29AH7873 | TLV2371ID |
| Product Name | TLV2371 550-uA/Channel 3-MHz RRIO Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371ID | Instrumentation, Op Amps, Buffer Amps | 3MHz 2.4V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, 3Mhz Rri/o, 2371, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 15 volts | 8 volts | 2.7 to 16 volts | ||||||
| VOS | 4.5 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 900 microamps | ||||||||
| CMRR | 50 dB |