The TLV2455A is a quad rail-to-rail input/output operational amplifier with shutdown mode, designed for low-power applications. It operates from a 2.7 V to 6 V supply, consumes 23 µA per channel, and provides a gain-bandwidth product of 220 kHz with an output drive capability of ±10 mA. In shutdown, it draws only 16 nA per channel. The device is specified for operation from −40°C to 125°C and is available in a 16-pin SOIC package. Both inputs and outputs swing rail-to-rail for enhanced dynamic range in low-voltage systems.
Quad Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 16-SOIC -40 to 125
Operational Amplifier, 4 Func, 1000uV Offset-Max, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 135429-TLV2455AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quad Op Amp, 220kHz BW, 1mV Vos, 3V, 10mA, 16-SOIC Product overview: TLV2455AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 220kHz, 3V, 10mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 220kHz, 3V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2455AIDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Operational Amplifiers - Op Amps Quad Mcpwr R-to-R I/O Op Amp w/Shutdwn
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2455AIDR | TLV2455AIDR | 135429-TLV2455AIDR | 687-TLV2455AIDR | 296-10600-2-ND | TLV2455AIDR | TLV2455AIDR | TLV2455AIDR | TLV2455AIDR |
| Product Name | TLV2455A Quad Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2455AIDR | Quad 220kHz 3V 10mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | |||||
| VOS | 1 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 70 dB |