The TLV2432AQD is a low-voltage operational amplifier from Texas Instruments, designed for applications requiring rail-to-rail output and wide input voltage operation. It features an extended common-mode input voltage range from 0 V to 4.5 V with a 5-V single supply, making it suitable for various low-voltage applications. The device exhibits low noise characteristics, with a typical noise level of 18 nV/,àöHz at 1 kHz, and a maximum input offset voltage of 950 µV at 25°C. With a low supply current of 125 µA per channel, the TLV2432AQD is ideal for battery-powered devices. It can drive 600-,Ѷ loads, making it suitable for telecom applications. The operational amplifier is characterized for both 3-V and 5-V supplies, ensuring versatility in design. Its high input impedance and low bias current of 1 pA typ enhance its performance for small-signal conditioning, particularly with high-impedance sources like piezoelectric transducers. The TLV2432AQD is available in various package options, including the small outline package, which is advantageous for compact designs.
Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-SOIC -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 950uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual MicroPower
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2432AQD | 296-10547-5-ND | TLV2432AQD | TLV2432AQD | TLV2432AQD | TLV2432AQD |
| Product Name | TLV2432A Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 volts | ||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | ||||
| Quiescent Current (IQ) | 125 microamps | |||||
| CMRR | 70 dB |