Texas Instruments TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp TLV2381IDBVRG4

Description
10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp - TLV2381IDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp
TLV2381IDBVRG4
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp TLV2381IDBVRG4
10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125

10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
160kHz 7uA SOT-23 Operational Amplifier IC
687-TLV2381IDBVRG4
160kHz 7uA SOT-23 Operational Amplifier IC 687-TLV2381IDBVRG4
1-Ch 160kHz RRIO Op Amp, 7uA, SOT-23-5 Product overview: TLV2381IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2381IDBVRG4 can be used for catalog matching and distributor lookup.

1-Ch 160kHz RRIO Op Amp, 7uA, SOT-23-5 Product overview: TLV2381IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2381IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVRG4 - 213082-TLV2381IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVRG4
213082-TLV2381IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVRG4 213082-TLV2381IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 213082-TLV2381IDBVRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 213082-TLV2381IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Sensing & Instrumentation

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2381IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2381IDBVRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2381IDBVRG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2381IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2381IDBVRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2381IDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2381IDBVRG4
Instrumentation, OP Amps, Buffer Amps TLV2381IDBVRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2381IDBVRG4
Operational Amplifiers - Op Amps TLV2381IDBVRG4
Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Op Amp

Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2381IDBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2381IDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2381IDBVRG4 687-TLV2381IDBVRG4 213082-TLV2381IDBVRG4 TLV2381IDBVRG4-ND TLV2381IDBVRG4 TLV2381IDBVRG4 TLV2381IDBVRG4 TLV2381IDBVRG4
Product Name TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp 160kHz 7uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVRG4 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 to 16 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 54 dB
Unlock Full Specs
to access all available technical data