Texas Instruments TLV2450A Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2450AIP

Description
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 8-PDIP -40 to 125
Request a Quote
Description
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 8-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2450A is a single micropower operational amplifier featuring rail-to-rail input and output capabilities, designed for low-power applications. It operates within a supply voltage range of 2.7 V to 6 V and consumes only 23 µA per channel, making it suitable for battery-powered devices. The amplifier has a gain-bandwidth product of 220 kHz and can drive loads of up to ±10 mA while maintaining a high output drive capability. The device includes a shutdown mode that reduces current consumption to 16 nA per channel, which is beneficial for extending battery life in portable applications. The input offset voltage is typically 20 µV, and the power supply rejection ratio is 106 dB, ensuring stable performance across varying supply conditions. The TLV2450A is available in a compact 6-pin SOT-23 package, making it ideal for high-density circuit designs. It is specified for operation over an industrial temperature range of -40°C to 125°C, enhancing its suitability for demanding environments.

Datasheet Summary
Powered by GS/AI

The TLV2450A is a single micropower operational amplifier featuring rail-to-rail input and output capabilities, designed for low-power applications. It operates within a supply voltage range of 2.7 V to 6 V and consumes only 23 µA per channel, making it suitable for battery-powered devices. The amplifier has a gain-bandwidth product of 220 kHz and can drive loads of up to ±10 mA while maintaining a high output drive capability. The device includes a shutdown mode that reduces current consumption to 16 nA per channel, which is beneficial for extending battery life in portable applications. The input offset voltage is typically 20 µV, and the power supply rejection ratio is 106 dB, ensuring stable performance across varying supply conditions. The TLV2450A is available in a compact 6-pin SOT-23 package, making it ideal for high-density circuit designs. It is specified for operation over an industrial temperature range of -40°C to 125°C, enhancing its suitability for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
TLV2450A Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown - TLV2450AIP - Texas Instruments
Dallas, TX, United States
TLV2450A Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown
TLV2450AIP
TLV2450A Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2450AIP
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 8-PDIP -40 to 125

Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 8-PDIP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10569-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10569-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10569-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Singapore, Singapore
220kHz 23uA Operational Amplifier IC
687-TLV2450AIP
220kHz 23uA Operational Amplifier IC 687-TLV2450AIP
Single Op Amp, 220kHz GBW, 1mV Vos, 23uA, Rail-to-Rail, 8-PDIP Product overview: TLV2450AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 23uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 23uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2450AIP can be used for catalog matching and distributor lookup.

Single Op Amp, 220kHz GBW, 1mV Vos, 23uA, Rail-to-Rail, 8-PDIP Product overview: TLV2450AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 23uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 23uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2450AIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2450AIP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2450AIP
Operational Amplifiers - Op Amps TLV2450AIP
Operational Amplifiers - Op Amps Single Rail-Rail

Operational Amplifiers - Op Amps Single Rail-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2450AIP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2450AIP
Integrated Circuits (ICs) - Linear - Amplifiers TLV2450AIP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2450AIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2450AIP
Instrumentation, OP Amps, Buffer Amps TLV2450AIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2450AIP 296-10569-5-ND 687-TLV2450AIP TLV2450AIP TLV2450AIP TLV2450AIP TLV2450AIP
Product Name TLV2450A Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown Instrumentation, Op Amps, Buffer Amps 220kHz 23uA Operational Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 2.7 volts
VOS 1 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data