Texas Instruments TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp TLV2381IDBVR

Description
10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp - TLV2381IDBVR - Texas Instruments
Dallas, TX, United States
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp
TLV2381IDBVR
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp TLV2381IDBVR
10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125

10-uA/Channel, 160kHz, RRIO Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVR - 032917-TLV2381IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVR
032917-TLV2381IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVR 032917-TLV2381IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032917-TLV2381IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032917-TLV2381IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10uA 160kHz SOT-23 Operational Amplifier IC
687-TLV2381IDBVR
10uA 160kHz SOT-23 Operational Amplifier IC 687-TLV2381IDBVR
10uA RRIO Op Amp, 160kHz GBW, SOT-23-5 Product overview: TLV2381IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uA, 160kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10uA, 160kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2381IDBVR can be used for catalog matching and distributor lookup.

10uA RRIO Op Amp, 160kHz GBW, SOT-23-5 Product overview: TLV2381IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uA, 160kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10uA, 160kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2381IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26788-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26788-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26788-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26788-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26788-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26788-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26788-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26788-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26788-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2381IDBVR
Operational Amplifiers - Op Amps TLV2381IDBVR
Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Op Amp

Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2381IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2381IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2381IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2381IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, 160Khz, 0.06V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 17AH9388 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 160Khz, 0.06V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
17AH9388
Op-Amp, 160Khz, 0.06V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 17AH9388
OP-AMP, 160KHZ, 0.06V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

OP-AMP, 160KHZ, 0.06V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2381IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2381IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2381IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2381IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2381IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLV2381IDBVR 032917-TLV2381IDBVR 687-TLV2381IDBVR 296-26788-2-ND TLV2381IDBVR TLV2381IDBVR TLV2381IDBVR 17AH9388 TLV2381IDBVR TLV2381IDBVR
Product Name TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDBVR 10uA 160kHz SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 160Khz, 0.06V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 8 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 54 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers