Texas Instruments TLV2454 Quad Micropower Rail-To-Rail Input/Output Op Amp TLV2454CPW

Description
Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP 0 to 70
Request a Quote
Description
Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2454CPW is a quad operational amplifier featuring rail-to-rail input and output capabilities, designed for low-voltage applications. It operates within a supply voltage range of 2.7 V to 6 V and consumes a low supply current of 23 µA per channel. The amplifier offers a gain-bandwidth product of 220 kHz and can drive outputs up to ±10 mA, making it suitable for various applications including portable medical equipment and data acquisition systems. The device has a typical input offset voltage of 20 µV and a power supply rejection ratio of 106 dB, ensuring stable performance across varying supply conditions. Additionally, it includes an ultralow-power shutdown mode that reduces current consumption to 16 nA per channel, which is beneficial for battery-operated devices. The TLV2454CPW is available in a compact 14-pin TSSOP package, facilitating integration into high-density circuit designs.

Datasheet Summary
Powered by GS/AI

The TLV2454CPW is a quad operational amplifier featuring rail-to-rail input and output capabilities, designed for low-voltage applications. It operates within a supply voltage range of 2.7 V to 6 V and consumes a low supply current of 23 µA per channel. The amplifier offers a gain-bandwidth product of 220 kHz and can drive outputs up to ±10 mA, making it suitable for various applications including portable medical equipment and data acquisition systems. The device has a typical input offset voltage of 20 µV and a power supply rejection ratio of 106 dB, ensuring stable performance across varying supply conditions. Additionally, it includes an ultralow-power shutdown mode that reduces current consumption to 16 nA per channel, which is beneficial for battery-operated devices. The TLV2454CPW is available in a compact 14-pin TSSOP package, facilitating integration into high-density circuit designs.

Suppliers

Company
Product
Description
Supplier Links
TLV2454 Quad Micropower Rail-To-Rail Input/Output Op Amp - TLV2454CPW - Texas Instruments
Dallas, TX, United States
TLV2454 Quad Micropower Rail-To-Rail Input/Output Op Amp
TLV2454CPW
TLV2454 Quad Micropower Rail-To-Rail Input/Output Op Amp TLV2454CPW
Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP 0 to 70

Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2454CPW-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2454CPW-ND
Instrumentation, Op Amps, Buffer Amps TLV2454CPW-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
 - TLV2454CPW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2454CPW
Operational Amplifiers - Op Amps TLV2454CPW
Operational Amplifiers - Op Amps Quad Mcrpwr R-to-R Input/Output Op Amp

Operational Amplifiers - Op Amps Quad Mcrpwr R-to-R Input/Output Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2454CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2454CPW
Instrumentation, OP Amps, Buffer Amps TLV2454CPW
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2454CPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2454CPW
Integrated Circuits (ICs) - Linear - Amplifiers TLV2454CPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2454CPW TLV2454CPW-ND TLV2454CPW TLV2454CPW TLV2454CPW TLV2454CPW
Product Name TLV2454 Quad Micropower Rail-To-Rail Input/Output Op Amp Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.7 volts
VOS 1.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 68 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - 100115W-MIL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
800KHZ Operational Amplifier IC - 687-INA118U-ND - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.9000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers