The TLV2461IP is a single, low-power, rail-to-rail input/output operational amplifier designed for portable applications. It features a gain bandwidth product of 6.4 MHz and a slew rate of 1.6 V/µs, while consuming only 500 µA of supply current per channel. The amplifier supports rail-to-rail output swing, enhancing its dynamic range in low-voltage systems, making it suitable for buffering analog-to-digital converters. The device has an input offset voltage of 100 µV and an input noise voltage of 11 nV/,àöHz, which are beneficial for precision applications. Additionally, it includes a micropower shutdown mode that reduces supply current to 0.3 µA per channel, placing the output in a high-impedance state. The TLV2461IP is specified for operation over an extended temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications. It is available in a low-profile SOT23 package, ideal for high-density circuit designs.
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-PDIP -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Op Amp, 6.4MHz GBW, 1.6V/µs SR, Rail-to-Rail, 1-Ch, 8-PDIP Product overview: TLV2461IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 1.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 1.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2461IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797095-TLV2461IP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Family Name: TLV2461
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 80mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX495EPA+; MAX495EPA; MAX495CPA+; MAX495CPA;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PDIP8
Operational Amplifiers - Op Amps R/R LiNCMOS
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2461IP | 296-7492-5-ND | 687-TLV2461IP | 797095-TLV2461IP | TLV2461IP | TLV2461IP | TLV2461IP | TLV2461IP |
| Product Name | TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 6.4MHz 1.6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461IP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 volts | |||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 575 microamps | |||||||
| CMRR | 66 dB |