Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2369IDGKR TLV2369IDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900155-TLV2369IDGKR Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLV2369 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-48700-2, TLV2369IDGKR-ND, 296-48700-1, 296-48700-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900155-TLV2369IDGKR Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLV2369 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-48700-2, TLV2369IDGKR-ND, 296-48700-1, 296-48700-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2369IDGKR - 900155-TLV2369IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2369IDGKR
900155-TLV2369IDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2369IDGKR 900155-TLV2369IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 900155-TLV2369IDGKR Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLV2369 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-48700-2, TLV2369IDGKR-ND, 296-48700-1, 296-48700-6

Manufacturer: Texas Instruments
Win Source Part Number: 900155-TLV2369IDGKR
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2369
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-48700-2, TLV2369IDGKR-ND, 296-48700-1, 296-48700-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48700-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48700-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48700-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48700-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48700-1-ND
Instrumentation, Op Amps, Buffer Amps 296-48700-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48700-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48700-6-ND
Instrumentation, Op Amps, Buffer Amps 296-48700-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual Operational Amplifier IC
687-TLV2369IDGKR
Dual Operational Amplifier IC 687-TLV2369IDGKR
Dual, 800-nA, 1.8-V, RRIO Op Amp with Zero-Crossover Distortion for Cost-Sensitive Application 8-VSSOP -40 to 125 Product overview: TLV2369IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2369IDGKR can be used for catalog matching and distributor lookup.

Dual, 800-nA, 1.8-V, RRIO Op Amp with Zero-Crossover Distortion for Cost-Sensitive Application 8-VSSOP -40 to 125 Product overview: TLV2369IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2369IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2369IDGKR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, PDSO8

Operational Amplifier, 2 Func, 2000uV Offset-Max, PDSO8

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2369IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2369IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2369IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2369IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2369IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2369IDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2369IDGKR
Operational Amplifiers - Op Amps TLV2369IDGKR
Operational Amplifiers - Op Amps 800-nA, 1.8-V, Rail-to-Rail I/O Op Amp with Zero-Crossover Distortion for Cost-Sensitive Application 8-VSSOP -40 to 125

Operational Amplifiers - Op Amps 800-nA, 1.8-V, Rail-to-Rail I/O Op Amp with Zero-Crossover Distortion for Cost-Sensitive Application 8-VSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2369IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2369IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2369IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2369IDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2369IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2369IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 900155-TLV2369IDGKR 296-48700-2-ND 687-TLV2369IDGKR TLV2369IDGKR TLV2369IDGKR TLV2369IDGKR TLV2369IDGKR TLV2369IDGKR TLV2369IDGKR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2369IDGKR Instrumentation, Op Amps, Buffer Amps Dual Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; VSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Features Rail-Rail-Out
Source Current (IS) 8.00E-4 milliamps 8.00E-4 milliamps 8.00E-4 milliamps
Slew Rate 0.0050 V/µs 0.0050 V/µs 5.00E-9 V/µs 0.0050 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2721ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD5750-1ACPZ - Lingto Electronic Limited
Specs
Source Current (IS) 5.2 milliamps
View Details
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers