Texas Instruments TLV2371 550-uA/Channel 3-MHz RRIO Op Amp TLV2371IDRG4

Description
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2371 550-uA/Channel 3-MHz RRIO Op Amp - TLV2371IDRG4 - Texas Instruments
Dallas, TX, United States
TLV2371 550-uA/Channel 3-MHz RRIO Op Amp
TLV2371IDRG4
TLV2371 550-uA/Channel 3-MHz RRIO Op Amp TLV2371IDRG4
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3MHz 2.4MHz 750uA SOIC Operational Amplifier IC
687-TLV2371IDRG4
3MHz 2.4MHz 750uA SOIC Operational Amplifier IC 687-TLV2371IDRG4
1ch Op Amp, 3MHz GBW, 2.4MHz BW, 750uA, 8V, SOIC Product overview: TLV2371IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 2.4MHz, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 2.4MHz, 750uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2371IDRG4 can be used for catalog matching and distributor lookup.

1ch Op Amp, 3MHz GBW, 2.4MHz BW, 750uA, 8V, SOIC Product overview: TLV2371IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 2.4MHz, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 2.4MHz, 750uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2371IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2371IDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2371IDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2371IDRG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDRG4 - 1109096-TLV2371IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDRG4
1109096-TLV2371IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDRG4 1109096-TLV2371IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109096-TLV2371IDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 750μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1109096-TLV2371IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2371IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2371IDRG4
Instrumentation, OP Amps, Buffer Amps TLV2371IDRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2371IDRG4
Operational Amplifiers - Op Amps TLV2371IDRG4
Operational Amplifiers - Op Amps 550-uA/Channel 3-MHz RRIO Op Amp

Operational Amplifiers - Op Amps 550-uA/Channel 3-MHz RRIO Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2371IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2371IDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2371IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2371IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2371IDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2371IDRG4 687-TLV2371IDRG4 TLV2371IDRG4-ND 1109096-TLV2371IDRG4 TLV2371IDRG4 TLV2371IDRG4 TLV2371IDRG4 TLV2371IDRG4
Product Name TLV2371 550-uA/Channel 3-MHz RRIO Op Amp 3MHz 2.4MHz 750uA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDRG4 Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 2.7 to 16 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers