Texas Instruments TLV2362 Dual High-Performance, Low-Voltage Operational Amplifier TLV2362IPWR

Description
Dual High-Performance, Low-Voltage Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual High-Performance, Low-Voltage Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2362 Dual High-Performance, Low-Voltage Operational Amplifier - TLV2362IPWR - Texas Instruments
Dallas, TX, United States
TLV2362 Dual High-Performance, Low-Voltage Operational Amplifier
TLV2362IPWR
TLV2362 Dual High-Performance, Low-Voltage Operational Amplifier TLV2362IPWR
Dual High-Performance, Low-Voltage Operational Amplifier 8-TSSOP -40 to 85

Dual High-Performance, Low-Voltage Operational Amplifier 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 6MHz 2.5V 1.75mA Operational Amplifier IC
687-TLV2362IPWR
Dual 6MHz 2.5V 1.75mA Operational Amplifier IC 687-TLV2362IPWR
Dual Op Amp, 6MHz BW, 2.5V, 2Ch, 75dB CMRR, 1.75mA, TSSOP Product overview: TLV2362IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6MHz, 2.5V, 1.75mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6MHz, 2.5V, 1.75mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2362IPWR can be used for catalog matching and distributor lookup.

Dual Op Amp, 6MHz BW, 2.5V, 2Ch, 75dB CMRR, 1.75mA, TSSOP Product overview: TLV2362IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6MHz, 2.5V, 1.75mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6MHz, 2.5V, 1.75mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2362IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10527-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10527-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10527-2-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10527-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10527-6-ND
Instrumentation, Op Amps, Buffer Amps 296-10527-6-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10527-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10527-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10527-1-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2362IPWR - 032908-TLV2362IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2362IPWR
032908-TLV2362IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2362IPWR 032908-TLV2362IPWR
Manufacturer: Texas Instruments Win Source Part Number: 032908-TLV2362IPWR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: ±1 V to 2.5 V Operating Supply Current: 1.75mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 7MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032908-TLV2362IPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: ±1 V to 2.5 V
Operating Supply Current: 1.75mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV2362IPWR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2362IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2362IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2362IPWR
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2362IPWR
Operational Amplifiers - Op Amps TLV2362IPWR
Operational Amplifiers - Op Amps Dual Hi Perf Op Amp

Operational Amplifiers - Op Amps Dual Hi Perf Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2362IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2362IPWR
Instrumentation, OP Amps, Buffer Amps TLV2362IPWR
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2362IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2362IPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2362IPWR
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2362IPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2362IPWR
Instrumentation, OP Amps, Buffer Amps TLV2362IPWR
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2362IPWR 687-TLV2362IPWR 296-10527-2-ND 032908-TLV2362IPWR TLV2362IPWR TLV2362IPWR TLV2362IPWR TLV2362IPWR TLV2362IPWR TLV2362IPWR
Product Name TLV2362 Dual High-Performance, Low-Voltage Operational Amplifier Dual 6MHz 2.5V 1.75mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2362IPWR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5 volts 2.5 volts 1 to 2.5 volts 2 volts 2 volts
VOS 6 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 2250 microamps
CMRR 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
7 suppliers