Texas Instruments TLV2372 550-uA/Channel 3-MHz RRIO Op Amp TLV2372IDGKR

Description
550-uA/Channel 3-MHz RRIO Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp - TLV2372IDGKR - Texas Instruments
Dallas, TX, United States
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp
TLV2372IDGKR
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp TLV2372IDGKR
550-uA/Channel 3-MHz RRIO Op Amp 8-VSSOP -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDGKR - 032911-TLV2372IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDGKR
032911-TLV2372IDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDGKR 032911-TLV2372IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 032911-TLV2372IDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Family Name: TLV2372 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 750μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): LMC6482IST; TLV272IM8-13; TLV272CM8-13; RT9133BGF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 032911-TLV2372IDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Family Name: TLV2372
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): LMC6482IST; TLV272IM8-13; TLV272CM8-13; RT9133BGF;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 8V 750uA Operational Amplifier IC
687-TLV2372IDGKR
Dual 3MHz 8V 750uA Operational Amplifier IC 687-TLV2372IDGKR
Dual 3MHz RRIO Op Amp, 8V, 750uA, MSOP Product overview: TLV2372IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 8V, 750uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 8V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372IDGKR can be used for catalog matching and distributor lookup.

Dual 3MHz RRIO Op Amp, 8V, 750uA, MSOP Product overview: TLV2372IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 8V, 750uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 8V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2184651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2184651
Op Amps 2184651
Texas Instruments TLV2372IDGKR

Texas Instruments TLV2372IDGKR

Supplier's Site
Op Amps - 2184652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2184652
Op Amps 2184652
Texas Instruments TLV2372IDGKR

Texas Instruments TLV2372IDGKR

Supplier's Site
Op Amps - 2184652P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2184652P
Op Amps 2184652P
Texas Instruments TLV2372IDGKR

Texas Instruments TLV2372IDGKR

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-11623-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11623-1-ND
Instrumentation, Op Amps, Buffer Amps 296-11623-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11623-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11623-2-ND
Instrumentation, Op Amps, Buffer Amps 296-11623-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11623-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11623-6-ND
Instrumentation, Op Amps, Buffer Amps 296-11623-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2372IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2372IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2372IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2372IDGKR
Operational Amplifiers - Op Amps TLV2372IDGKR
Operational Amplifiers - Op Amps 550-uA/Channel 3-MHz RRIO Op Amp

Operational Amplifiers - Op Amps 550-uA/Channel 3-MHz RRIO Op Amp

Buy Now Datasheet
Op-Amp, 3Mhz, 2.4V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 29AH1527 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 2.4V/us, Vssop-8; No. Of Amplifiers Texas Instruments
29AH1527
Op-Amp, 3Mhz, 2.4V/us, Vssop-8; No. Of Amplifiers Texas Instruments 29AH1527
OP-AMP, 3MHZ, 2.4V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 3MHZ, 2.4V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2372IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2372IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2372IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2372IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2372IDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2372IDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2372IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2372IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TLV2372IDGKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLV2372IDGKR
Operational Amplifier/Comparator >> Operational Amplifier TLV2372IDGKR
1pA Dual 3MHz VSSOP-8 Operational Amplifier ROHS

1pA Dual 3MHz VSSOP-8 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2372IDGKR 032911-TLV2372IDGKR 687-TLV2372IDGKR 2184651 296-11623-1-ND TLV2372IDGKR TLV2372IDGKR 29AH1527 TLV2372IDGKR TLV2372IDGKR TLV2372IDGKR TLV2372IDGKR
Product Name TLV2372 550-uA/Channel 3-MHz RRIO Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDGKR Dual 3MHz 8V 750uA Operational Amplifier IC Op Amps Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Op-Amp, 3Mhz, 2.4V/us, Vssop-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16 volts 8 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data