Texas Instruments TLV2453 Dual Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2453CD

Description
Dual Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2453 Dual Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown - TLV2453CD - Texas Instruments
Dallas, TX, United States
TLV2453 Dual Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown
TLV2453CD
TLV2453 Dual Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2453CD
Dual Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 14-SOIC 0 to 70

Dual Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-2429-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-2429-5-ND
Instrumentation, Op Amps, Buffer Amps 296-2429-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
 - TLV2453CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2453CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2453CD
Instrumentation, OP Amps, Buffer Amps TLV2453CD
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2453CD
Operational Amplifiers - Op Amps TLV2453CD
Operational Amplifiers - Op Amps Dual Low Power

Operational Amplifiers - Op Amps Dual Low Power

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2453CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2453CD
Integrated Circuits (ICs) - Linear - Amplifiers TLV2453CD
IC OPAMP GP 2 CIRCUIT 14SOIC

IC OPAMP GP 2 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2453CD 296-2429-5-ND TLV2453CD TLV2453CD TLV2453CD TLV2453CD
Product Name TLV2453 Dual Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 6 volts
VOS 1.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 66 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC420AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
Operational Amplifier IC - 687-CLC405AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers