The TLV2452A is a dual operational amplifier featuring a low supply current of 23 µA per channel and a gain-bandwidth product of 220 kHz. It operates within a voltage range of 2.7 V to 6 V and is capable of driving outputs up to ±10 mA. The device exhibits a low input offset voltage of 20 µV (typ) and a high power supply rejection ratio of 106 dB. It supports rail-to-rail input and output, allowing for increased dynamic range in low-voltage applications. The TLV2452A also includes an ultralow-power shutdown mode, reducing current consumption to 16 nA per channel when inactive. This amplifier is suitable for applications in portable medical equipment, patient monitoring systems, and data acquisition circuits, and is available in an 8-pin MSOP package.
Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp 8-PDIP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1270104-TLV2452AIP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 23μA
Amplifier Type: General Purpose
Slew Rate: 0.11V/μs
Gain Bandwidth Product: 220kHz
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 10mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2452A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V, ±1.35V ~ 3V
Operational Amplifier, 2 Func, 1000uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 220kHz BW, 23uA, Rail-to-Rail, 8-PDIP Product overview: TLV2452AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, 23uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, 23uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452AIP can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps Dual Rail-Rail
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2452AIP | 296-10579-5-ND | 1270104-TLV2452AIP | TLV2452AIP | 687-TLV2452AIP | TLV2452AIP | TLV2452AIP | TLV2452AIP | TLV2452AIP |
| Product Name | TLV2452A Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452AIP | Dual 220kHz 23uA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | ||||||
| VOS | 1 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 65 dB |